Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 12
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 160 Inside Diameter Range : 140 MM [5.51 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Approved Standards Products : NEMA, IEC
Operation/Applicatio
n Mechanical Connector Product Type : Junction for Tube Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Latin America, Asia (Except China), Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Tube
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 160
- Inside Diameter Range : 140 MM [5.51 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Approved Standards Products : NEMA, IEC
Operation/Application
- Mechanical Connector Product Type : Junction for Tube
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Latin America, Asia (Except China), Europe, Middle East & Africa
Product Type Features
- Installation Technology : Bolted