TE Connectivity Hook Up Wire 283808-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White with Black Stripe Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.23 MM  [.088 INCH ] Overall Outside Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 28 Wire Diameter : 2.74 MM  [.108 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White with Black Stripe Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.23 MM  [.088 INCH ] Overall Outside Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 28 Wire Diameter : 2.74 MM  [.108 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 283808-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
283808-000
Hook Up Wire 283808-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White with Black Stripe Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.23 MM  [.088 INCH ] Overall Outside Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 28 Wire Diameter : 2.74 MM  [.108 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : White with Black Stripe

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Conductor Diameter : 2.23 MM  [.088 INCH ]
  • Overall Outside Diameter : 2.74 MM  [.108 INCH ]
  • Strand Size (AWG) : 28
  • Wire Diameter : 2.74 MM  [.108 INCH ]
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 283808-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 041849-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 014389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Primary Wire - 0804923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 154259-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details