TE Connectivity Applicators 2837889-1

Description
Contact Features Crimp Type : O-Crimp Dimensions Insulation Diameter Range : 3.05 - 3.3 MM  [.12 - .13 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : O-Crimp Dimensions Insulation Diameter Range : 3.05 - 3.3 MM  [.12 - .13 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2837889-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2837889-1
Applicators 2837889-1
Contact Features Crimp Type : O-Crimp Dimensions Insulation Diameter Range : 3.05 - 3.3 MM  [.12 - .13 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : O-Crimp

Dimensions


  • Insulation Diameter Range : 3.05 - 3.3 MM  [.12 - .13 INCH ]
  • Wire Crimp Width : 4.06 MM  [.16 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2837889-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - A142053-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Tools - 1-1803457-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details