TE Connectivity Applicators 2837796-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.38 MM  [.094 INCH ] Insulation Diameter Range : 1.68 - 2. MM  [.066 - .079 INCH ] Wire Crimp Width : 1.98 MM  [.078 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.38 MM  [.094 INCH ] Insulation Diameter Range : 1.68 - 2. MM  [.066 - .079 INCH ] Wire Crimp Width : 1.98 MM  [.078 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2837796-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2837796-2
Applicators 2837796-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.38 MM  [.094 INCH ] Insulation Diameter Range : 1.68 - 2. MM  [.066 - .079 INCH ] Wire Crimp Width : 1.98 MM  [.078 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 2.38 MM  [.094 INCH ]
  • Insulation Diameter Range : 1.68 - 2. MM  [.066 - .079 INCH ]
  • Wire Crimp Width : 1.98 MM  [.078 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now
Crimpers, Applicators, Presses - 2132-2837796-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2837796-2-ND
Crimpers, Applicators, Presses 2132-2837796-2-ND
OCEAN-2.0-APPLICATOR -S-078F094O

OCEAN-2.0-APPLICATOR-S-078F094O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2837796-2 2132-2837796-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579007-5 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1803326-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details