TE Connectivity Applicators 2837207-2

Description
Dimensions Insulation Diameter Range : .84 - 1.1 MM  [.033 - .043 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : .84 - 1.1 MM  [.033 - .043 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2837207-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2837207-2
Applicators 2837207-2
Dimensions Insulation Diameter Range : .84 - 1.1 MM  [.033 - .043 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : .84 - 1.1 MM  [.033 - .043 INCH ]
  • Wire Crimp Width : .89 MM  [.035 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2837207-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1424909-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1579001-2 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details