Dimensions Insulation Diameter Range : 2.69 - 3.71 MM [.106 - .146 INCH ] Wire Crimp Width : 2.59 MM [.102 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Wire Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 2.69 - 3.71 MM [.106 - .146 INCH ] Wire Crimp Width : 2.59 MM [.102 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions Insulation Diameter Range : 2.69 - 3.71 MM [.106 - .146 INCH ] Wire Crimp Width : 2.59 MM [.102 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions
Insulation Diameter Range : 2.69 - 3.71 MM [.106 - .146 INCH ]
Wire Crimp Width : 2.59 MM [.102 INCH ]
Other
Alignment Aids : Camera, Alignment Gauge
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Mechanical
Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator