Dimensions Insulation Diameter Range : .93 - 1.24 MM [.037 - .049 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : .93 - 1.24 MM [.037 - .049 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions Insulation Diameter Range : .93 - 1.24 MM [.037 - .049 INCH ] Wire Crimp Width : 1.58 MM [.062 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions
Insulation Diameter Range : .93 - 1.24 MM [.037 - .049 INCH ]
Wire Crimp Width : 1.58 MM [.062 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Mechanical
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator