TE Connectivity Applicators 2836529-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.59 - 2.79 MM  [.102 - .11 INCH ] Wire Crimp Width : .99 MM  [.039 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.59 - 2.79 MM  [.102 - .11 INCH ] Wire Crimp Width : .99 MM  [.039 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2836529-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2836529-1
Applicators 2836529-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.59 - 2.79 MM  [.102 - .11 INCH ] Wire Crimp Width : .99 MM  [.039 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.59 - 2.79 MM  [.102 - .11 INCH ]
  • Wire Crimp Width : .99 MM  [.039 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2836529-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2836529-1-ND
Crimpers, Applicators, Presses 2132-2836529-1-ND
OCEAN_2.0_APPLICATOR -S-039F

OCEAN_2.0_APPLICATOR-S-039F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2836529-1 2132-2836529-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1752057-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details