TE Connectivity Applicators 2836248-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.49 - 3.66 MM  [.098 - .144 INCH ] Wire Crimp Width : 3.18 MM  [.125 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.49 - 3.66 MM  [.098 - .144 INCH ] Wire Crimp Width : 3.18 MM  [.125 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2836248-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2836248-1
Applicators 2836248-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.49 - 3.66 MM  [.098 - .144 INCH ] Wire Crimp Width : 3.18 MM  [.125 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.49 - 3.66 MM  [.098 - .144 INCH ]
  • Wire Crimp Width : 3.18 MM  [.125 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2836248-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2836248-1-ND
Crimpers, Applicators, Presses 2836248-1-ND
Tool

Tool

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2836248-1 2836248-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1762325-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1579016-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803260-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details