TE Connectivity Applicators 2836229-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM  [.055 - .067 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM  [.055 - .067 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2836229-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2836229-2
Applicators 2836229-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM  [.055 - .067 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.4 - 1.71 MM  [.055 - .067 INCH ]
  • Wire Crimp Width : 1.6 MM  [.063 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2836229-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1333000-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1055546-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803365-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details