Dimensions Insulation Diameter Range : 5.4 - 6.6 MM [.213 - .26 INCH ] Wire Crimp Width : 5.59 MM [.22 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 5.4 - 6.6 MM [.213 - .26 INCH ] Wire Crimp Width : 5.59 MM [.22 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions Insulation Diameter Range : 5.4 - 6.6 MM [.213 - .26 INCH ] Wire Crimp Width : 5.59 MM [.22 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions
Insulation Diameter Range : 5.4 - 6.6 MM [.213 - .26 INCH ]
Wire Crimp Width : 5.59 MM [.22 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator