Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.14 - 1.8 MM [.045 - .071 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.14 - 1.8 MM [.045 - .071 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.14 - 1.8 MM [.045 - .071 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Contact Features
Crimp Type : F-Crimp
Dimensions
Insulation Diameter Range : 1.14 - 1.8 MM [.045 - .071 INCH ]
Wire Crimp Width : 2.29 MM [.09 INCH ]
Other
Alignment Aids : Camera, Alignment Gauge
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Mechanical
Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator