TE Connectivity Hook Up Wire 2835303001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 1000 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 1000 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2835303001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2835303001
Hook Up Wire 2835303001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 1000 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Green

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : 1.78 MM  [.07 INCH ]
  • Outside Cable Diameter : 2.49 MM  [.098 INCH ]
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 1000

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2835303001
Product Name Hook Up Wire
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1560133001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Hook Up Wire - 031198-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 0379113001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 041849-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers