TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2834464-6

Description
Win Source Part Number: 1363302-2834464-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834464 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363302-2834464-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834464 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2834464-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2834464-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2834464-6
Win Source Part Number: 1363302-2834464-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834464 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Tin

Win Source Part Number: 1363302-2834464-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 38 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2834464
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-24 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 2221065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2221065
Crimp Contacts 2221065
TE Connectivity 2834464-6 Crimp Terminal

TE Connectivity 2834464-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 2221065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2221065P
Crimp Contacts 2221065P
TE Connectivity 2834464-6 Crimp Terminal

TE Connectivity 2834464-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 2221064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2221064
Crimp Contacts 2221064
TE Connectivity 2834464-6 Crimp Terminal

TE Connectivity 2834464-6 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 2834464-6 2221065
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contacts - 251598 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Shape / Form Pin
Length 0.9488 inch (24.1 mm)
View Details
2 suppliers
Automotive Terminals - 1-1719103-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin Silver (SnAg)
Thickness 0.0315 inch (0.8000 mm)
View Details