TE Connectivity Poke-In Connectors 2834385-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2834385-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2834385-2
Poke-In Connectors 2834385-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 4.48 MM  [.176 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Housing Features


  • Centerline (Pitch) : 4 MM  [.16 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - 17-2834385-2TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2834385-2TR-ND
Solid State Lighting Connector Assemblies 17-2834385-2TR-ND
RELEASE POKE-IN CONNECTOR_2P_NAT

RELEASE POKE-IN CONNECTOR_2P_NAT

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 17-2834385-2CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2834385-2CT-ND
Solid State Lighting Connector Assemblies 17-2834385-2CT-ND
RELEASE POKE-IN CONNECTOR_2P_NAT

RELEASE POKE-IN CONNECTOR_2P_NAT

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 17-2834385-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2834385-2DKR-ND
Solid State Lighting Connector Assemblies 17-2834385-2DKR-ND
RELEASE POKE-IN CONNECTOR_2P_NAT

RELEASE POKE-IN CONNECTOR_2P_NAT

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2834385-2
Electronic Connector 316-2834385-2
Release Poke-In Connector 2P Natural Product overview: 2834385-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2834385-2 can be used for catalog matching and distributor lookup.

Release Poke-In Connector 2P Natural Product overview: 2834385-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2834385-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lighting Conn, Rcpt, 2Pos, Pcb Mount Rohs Compliant Te Connectivity - 74AJ9431 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Rcpt, 2Pos, Pcb Mount Rohs Compliant Te Connectivity
74AJ9431
Lighting Conn, Rcpt, 2Pos, Pcb Mount Rohs Compliant Te Connectivity 74AJ9431
LIGHTING CONN, RCPT, 2POS, PCB MOUNT ROHS COMPLIANT: YES

LIGHTING CONN, RCPT, 2POS, PCB MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2834385-2 17-2834385-2TR-ND 316-2834385-2 74AJ9431
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies Electronic Connector Lighting Conn, Rcpt, 2Pos, Pcb Mount Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Termination Surface Mount
Mounting Board Mount Surface Mount
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data