TE Connectivity Ballast Connectors 2834334-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834334-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834334-3
Ballast Connectors 2834334-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 320

Housing Features


  • Centerline (Pitch) (MM) : 4

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145002CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145002CT-ND
Solid State Lighting Connector Assemblies A145002CT-ND
"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145002DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145002DKR-ND
Solid State Lighting Connector Assemblies A145002DKR-ND
"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145002TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145002TR-ND
Solid State Lighting Connector Assemblies A145002TR-ND
"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Connector, Rcpt, 3Pos, 1Row, 4Mm Rohs Compliant Te Connectivity - 52AH7909 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 4Mm Rohs Compliant Te Connectivity
52AH7909
Connector, Rcpt, 3Pos, 1Row, 4Mm Rohs Compliant Te Connectivity 52AH7909
CONNECTOR, RCPT, 3POS, 1ROW, 4MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 3POS, 1ROW, 4MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 1Row, 4Mm Rohs Compliant Te Connectivity - 28AH7381 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 4Mm Rohs Compliant Te Connectivity
28AH7381
Connector, Rcpt, 3Pos, 1Row, 4Mm Rohs Compliant Te Connectivity 28AH7381
CONNECTOR, RCPT, 3POS, 1ROW, 4MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 3POS, 1ROW, 4MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2834334-3 A145002CT-ND 52AH7909
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Connector, Rcpt, 3Pos, 1Row, 4Mm Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Mounting Board Mount Board Cutout, Surface Mount
Voltage Rating 320 volts 320 volts
Unlock Full Specs
to access all available technical data