TE Connectivity Ballast Connectors 2834334-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834334-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834334-2
Ballast Connectors 2834334-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 320

Housing Features


  • Centerline (Pitch) (MM) : 4

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145000DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145000DKR-ND
Solid State Lighting Connector Assemblies A145000DKR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145000TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145000TR-ND
Solid State Lighting Connector Assemblies A145000TR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145000CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145000CT-ND
Solid State Lighting Connector Assemblies A145000CT-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Buchanan - Te Connectivity - 99AC2220 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Buchanan - Te Connectivity
99AC2220
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Buchanan - Te Connectivity 99AC2220
CONNECTOR, RCPT, 2POS, 1ROW, 4MM; Product Range:WireMate, Buchanan Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 4MM; Product Range:WireMate, Buchanan Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 2Pos, 1Row, 4Mm Rohs Compliant Te Connectivity - 28AH7380 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 4Mm Rohs Compliant Te Connectivity
28AH7380
Connector, Rcpt, 2Pos, 1Row, 4Mm Rohs Compliant Te Connectivity 28AH7380
CONNECTOR, RCPT, 2POS, 1ROW, 4MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 2POS, 1ROW, 4MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 2Pos, 1Row, 4Mm Rohs Compliant Te Connectivity - 52AH7908 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 4Mm Rohs Compliant Te Connectivity
52AH7908
Connector, Rcpt, 2Pos, 1Row, 4Mm Rohs Compliant Te Connectivity 52AH7908
CONNECTOR, RCPT, 2POS, 1ROW, 4MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 2POS, 1ROW, 4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2834334-2 A145000DKR-ND 99AC2220 28AH7380
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Buchanan - Te Connectivity Connector, Rcpt, 2Pos, 1Row, 4Mm Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Mounting Board Mount Board Cutout, Surface Mount Surface Mount
Voltage Rating 320 volts 320 volts
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data