TE Connectivity Ballast Connectors 2834331-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834331-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834331-2
Ballast Connectors 2834331-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 320

Housing Features


  • Centerline (Pitch) (MM) : 6.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Wire to Board - 17-2834331-2TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
17-2834331-2TR-ND
Wire to Board 17-2834331-2TR-ND
6.5PITCH ITB CONN_2P_WO CAP_NATU

6.5PITCH ITB CONN_2P_WO CAP_NATU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2834331-2 17-2834331-2TR-ND
Product Name Ballast Connectors Wire to Board
Connector Type Wire to Board Connector
Mounting Board Mount Surface Mount
Voltage Rating 320 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data