TE Connectivity Poke-In Connectors 2834172-3

Description
Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : .07 MM  [1.65 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : .07 MM  [1.65 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2834172-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2834172-3
Poke-In Connectors 2834172-3
Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : .07 MM  [1.65 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : .07 MM  [1.65 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
Contacts - 2834172-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2834172-3
Contacts 2834172-3
ULTRAMINIATURE SLIM MALE PIN CONTACT

ULTRAMINIATURE SLIM MALE PIN CONTACT

Buy Now
Solid State Lighting Connector Contacts - A125216TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A125216TR-ND
Solid State Lighting Connector Contacts A125216TR-ND
SSL Contact, Pin Solder Surface Mount, Right Angle

SSL Contact, Pin Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - A125216CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A125216CT-ND
Solid State Lighting Connector Contacts A125216CT-ND
SSL Contact, Pin Solder Surface Mount, Right Angle

SSL Contact, Pin Solder Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Lighting Connectors
2834172-3
Lighting Connectors 2834172-3
Lighting Connectors ULTRAMINIATURE SLIM MALE PIN CONTACT

Lighting Connectors ULTRAMINIATURE SLIM MALE PIN CONTACT

Buy Now Datasheet
Solid State Lighting Connector Contacts - 2834172-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Contacts
2834172-3
Solid State Lighting Connector Contacts 2834172-3
SLIM PIN CONTACT

SLIM PIN CONTACT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2834172-3 2834172-3 A125216TR-ND 2834172-3 2834172-3
Product Name Poke-In Connectors Contacts Solid State Lighting Connector Contacts Lighting Connectors Solid State Lighting Connector Contacts
Connector Type Board to Board Connector Contact, Pin
Unlock Full Specs
to access all available technical data