TE Connectivity Poke-In Connectors 2834167-3

Description
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3 MM  [.118 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3 MM  [.118 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2834167-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2834167-3
Poke-In Connectors 2834167-3
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3 MM  [.118 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Primary Product Color : Natural

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 3 MM  [.118 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
Contacts - 2834167-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2834167-3
Contacts 2834167-3
RELEASABLE SLIM CONTACT

RELEASABLE SLIM CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
2834167-3
Contacts 2834167-3
Poke-In Connectors

Poke-In Connectors

Buy Now
Swedesboro, NJ, United States
Contacts
2834167-3
Contacts 2834167-3
Contacts

Contacts

Buy Now
Solid State Lighting Connector Contacts - A125214TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A125214TR-ND
Solid State Lighting Connector Contacts A125214TR-ND
18-22 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

18-22 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - A125214CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A125214CT-ND
Solid State Lighting Connector Contacts A125214CT-ND
18-22 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

18-22 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2834167-3
Electronic Connector 332-2834167-3
Slim Contact Tool, Releasable Assembly Product overview: 2834167-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2834167-3 can be used for catalog matching and distributor lookup.

Slim Contact Tool, Releasable Assembly Product overview: 2834167-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2834167-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2834167-3 2834167-3 A125214TR-ND 332-2834167-3
Product Name Poke-In Connectors Contacts Solid State Lighting Connector Contacts Electronic Connector
Connector Type Wire to Board Connector Contact, Poke-In Wire
Termination Surface Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data