TE Connectivity PCB Terminal Blocks 2834113-5

Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .34 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.5 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .34 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.5 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2834113-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2834113-5
PCB Terminal Blocks 2834113-5
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .34 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.5 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 45°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .34 - 2.5
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : High Temperature Polyamide

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length (MM) : 3.5

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 2834113-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2834113-5
Terminal Blocks 2834113-5
5.0MM TOP ENTRY MSC 6P_GY

5.0MM TOP ENTRY MSC 6P_GY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2834113-5 2834113-5
Product Name PCB Terminal Blocks Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437653-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
2 suppliers
PCB Terminal Blocks - 1-1776266-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546111-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers