TE Connectivity PCB Terminal Blocks 2834107-2

Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .25 - 2.5 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.02 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .25 - 2.5 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.02 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2834107-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2834107-2
PCB Terminal Blocks 2834107-2
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .25 - 2.5 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.02 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .25 - 2.5
  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.02 INCH ]
  • Housing Material : High Temperature Polyamide

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length (MM) : 3.3

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 2834107-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2834107-2
Terminal Blocks 2834107-2
5.08MM SIDE ENTRY MSC 3P_GY

5.08MM SIDE ENTRY MSC 3P_GY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2834107-2 2834107-2
Product Name PCB Terminal Blocks Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437654-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1986723-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1546118-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail, 4 Position, 24-12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5613 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details