TE Connectivity PCB Terminal Blocks 2834088-2

Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Copper Dimensions Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Copper Dimensions Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2834088-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2834088-2
PCB Terminal Blocks 2834088-2
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Copper Dimensions Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Copper

Dimensions


  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : High Temperature Nylon or Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 3.7 MM  [.146 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A124208-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A124208-ND
Terminal Blocks - Wire to Board A124208-ND
TERM BLK 3P SIDE ENT 3.81MM PCB

TERM BLK 3P SIDE ENT 3.81MM PCB

Buy Now Datasheet
3.81MM SIDE ENTRY MSC 3P_GY - 2834088-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
3.81MM SIDE ENTRY MSC 3P_GY
2834088-2
3.81MM SIDE ENTRY MSC 3P_GY 2834088-2
3.81MM SIDE ENTRY MSC 3P_GY

3.81MM SIDE ENTRY MSC 3P_GY

Buy Now
Terminal Blocks - 2834088-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2834088-2
Terminal Blocks 2834088-2
3.81MM SIDE ENTRY MSC 3P_GY

3.81MM SIDE ENTRY MSC 3P_GY

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2834088-2
Terminal Blocks 2834088-2
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 2834088-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2834088-2
Fixed Terminal Blocks 2834088-2
Fixed Terminal Blocks 3.81MM SIDE ENTRY MSC 3P GY

Fixed Terminal Blocks 3.81MM SIDE ENTRY MSC 3P GY

Buy Now Datasheet
Tb, Wire To Board, 3Pos, 20-16Awg, Grey; Pitch Spacing Te Connectivity - 84Y8455 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 20-16Awg, Grey; Pitch Spacing Te Connectivity
84Y8455
Tb, Wire To Board, 3Pos, 20-16Awg, Grey; Pitch Spacing Te Connectivity 84Y8455
TB, WIRE TO BOARD, 3POS, 20-16AWG, GREY; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 20-16AWG, GREY; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2834088-2 A124208-ND 2834088-2 2834088-2 2834088-2 84Y8455
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board 3.81MM SIDE ENTRY MSC 3P_GY Terminal Blocks Fixed Terminal Blocks Tb, Wire To Board, 3Pos, 20-16Awg, Grey; Pitch Spacing Te Connectivity
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 3 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986816-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986723-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
Barrier Strips - 1-1546525-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details