TE Connectivity PCB Terminal Blocks 2834085-1

Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2834085-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2834085-1
PCB Terminal Blocks 2834085-1
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 45°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Wire Size (AWG) : 28 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Nylon or Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
PCB Terminal Blocks - 1232029 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1232029
PCB Terminal Blocks 1232029
TE Connectivity 2834085-1

TE Connectivity 2834085-1

Supplier's Site
PCB Terminal Blocks - 1649362 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1649362
PCB Terminal Blocks 1649362
TE Connectivity 2834085-1

TE Connectivity 2834085-1

Supplier's Site
Terminal Blocks - Wire to Board - A124215-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A124215-ND
Terminal Blocks - Wire to Board A124215-ND
TERM BLOCK 2POS 45DEG 2.54MM PCB

TERM BLOCK 2POS 45DEG 2.54MM PCB

Buy Now Datasheet
2.54MM TOP ENTRY MSC 2PGY - 2834085-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
2.54MM TOP ENTRY MSC 2PGY
2834085-1
2.54MM TOP ENTRY MSC 2PGY 2834085-1
2.54MM TOP ENTRY MSC 2PGY

2.54MM TOP ENTRY MSC 2PGY

Buy Now
Terminal Blocks - 2834085-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2834085-1
Terminal Blocks 2834085-1
2.54MM TOP ENTRY MSC 2P_GY

2.54MM TOP ENTRY MSC 2P_GY

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2834085-1
Terminal Blocks 2834085-1
Terminal Blocks

Terminal Blocks

Buy Now
Tb, Wire To Board, 2Pos, 28-20Awg, Grey; Pitch Spacing Te Connectivity - 84Y8452 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 28-20Awg, Grey; Pitch Spacing Te Connectivity
84Y8452
Tb, Wire To Board, 2Pos, 28-20Awg, Grey; Pitch Spacing Te Connectivity 84Y8452
TB, WIRE TO BOARD, 2POS, 28-20AWG, GREY; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:4A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 28-20AWG, GREY; Pitch Spacing:2.54mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:4A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 2834085-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2834085-1
Fixed Terminal Blocks 2834085-1
Fixed Terminal Blocks 2.54MM TOP ENTRY MSC 2P GY

Fixed Terminal Blocks 2.54MM TOP ENTRY MSC 2P GY

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2834085-1 1232029 A124215-ND 2834085-1 2834085-1 84Y8452 2834085-1
Product Name PCB Terminal Blocks PCB Terminal Blocks Terminal Blocks - Wire to Board 2.54MM TOP ENTRY MSC 2PGY Terminal Blocks Tb, Wire To Board, 2Pos, 28-20Awg, Grey; Pitch Spacing Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
Approvals EU RoHS Compliant RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2 2
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546073-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
PCB Terminal Blocks - 1-2213934-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 10
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details