TE Connectivity PCB Terminal Blocks 2834082-2

Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2834082-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2834082-2
PCB Terminal Blocks 2834082-2
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 28 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Wire Size (AWG) : 28 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : High Temperature Nylon or Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 2834082-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2834082-2
Terminal Blocks 2834082-2
5.0MM SIDE ENTRY MSC 3P_GY

5.0MM SIDE ENTRY MSC 3P_GY

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2834082-2
Terminal Blocks 2834082-2
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Wire to Board - A124224-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A124224-ND
Terminal Blocks - Wire to Board A124224-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
5.0MM SIDE ENTRY MSC 3PGY - 2834082-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
5.0MM SIDE ENTRY MSC 3PGY
2834082-2
5.0MM SIDE ENTRY MSC 3PGY 2834082-2
5.0MM SIDE ENTRY MSC 3PGY

5.0MM SIDE ENTRY MSC 3PGY

Buy Now
Tb, Wire To Board, 3Pos, 28-12Awg, Grey; Pitch Spacing Te Connectivity - 84Y8450 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 28-12Awg, Grey; Pitch Spacing Te Connectivity
84Y8450
Tb, Wire To Board, 3Pos, 28-12Awg, Grey; Pitch Spacing Te Connectivity 84Y8450
TB, WIRE TO BOARD, 3POS, 28-12AWG, GREY; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 28-12AWG, GREY; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 2834082-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2834082-2
Fixed Terminal Blocks 2834082-2
Fixed Terminal Blocks 5.0MM SIDE ENTRY MSC 3P GY

Fixed Terminal Blocks 5.0MM SIDE ENTRY MSC 3P GY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2834082-2 2834082-2 A124224-ND 2834082-2 84Y8450 2834082-2
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board 5.0MM SIDE ENTRY MSC 3PGY Tb, Wire To Board, 3Pos, 28-12Awg, Grey; Pitch Spacing Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 3 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
PCB Terminal Blocks - 1-1986711-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Barrier Strips - 1-1437661-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
2 suppliers
PCB Terminal Blocks - 1-1546018-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers