TE Connectivity PCB Terminal Blocks 2834078-3

Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 28 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 28 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2834078-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2834078-3
PCB Terminal Blocks 2834078-3
Body Features Primary Product Color : Gray Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 28 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 45°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (AWG) : 28 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - 2834078-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2834078-3
Terminal Blocks 2834078-3
5.0MM TOP ENTRY MSC 4P_GY

5.0MM TOP ENTRY MSC 4P_GY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2834078-3 2834078-3
Product Name PCB Terminal Blocks Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437654-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1776148-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986822-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details