TE Connectivity Ballast Connectors 2834056-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834056-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834056-1
Ballast Connectors 2834056-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9

Dimensions


  • Wire Size (AWG) : 16 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 4.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - 17-2834056-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2834056-1-ND
Solid State Lighting Connector Assemblies 17-2834056-1-ND
MATING, 3P LATCHED POKE-IN WTW C

MATING, 3P LATCHED POKE-IN WTW C

Buy Now Datasheet
Lighting Connectors - 2834056-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2834056-1
Lighting Connectors 2834056-1
MATING, 3P LATCHED POKE-IN WTW CONN,NL

MATING, 3P LATCHED POKE-IN WTW CONN,NL

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834056-1 17-2834056-1-ND 2834056-1
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Lighting Connectors
Connector Type Wire to Wire Connector
Termination Poke-In
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051156-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Between Series Adapters - 1057388-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Coax Connectors - 1-1337415-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers