TE Connectivity Ballast Connectors 2834048-3

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2834048-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2834048-3
Ballast Connectors 2834048-3
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9

Dimensions


  • Wire Size (AWG) : 16 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 4.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Lighting Connectors - 2834048-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2834048-3
Lighting Connectors 2834048-3
PLUG, 2P LATCHED POKE-IN WTW CONN.OE

PLUG, 2P LATCHED POKE-IN WTW CONN.OE

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2834048-3
Lighting Connectors 2834048-3
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - A124492-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A124492-ND
Solid State Lighting Connector Assemblies A124492-ND
SSL Connector 2 Position Plug Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Plug Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2834048-3
Electronic Connector 316-2834048-3
Conn Wire to Wire HDR 2 POS 4.5mm ST Cable Mount Loose Product overview: 2834048-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2834048-3 can be used for catalog matching and distributor lookup.

Conn Wire to Wire HDR 2 POS 4.5mm ST Cable Mount Loose Product overview: 2834048-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2834048-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies Connector Type: Plug Termination: Poke-In Package: Bulk Contact Material: Copper Alloy Housing Material: Thermoplastic Housing Color: Orange Style: Cable/Wire to Cable/Wire Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Latch Lock

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Connector Type: Plug
Termination: Poke-In
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Thermoplastic
Housing Color: Orange
Style: Cable/Wire to Cable/Wire
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Latch Lock

Buy Now Datasheet
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity - 99Y0328 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity
99Y0328
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity 99Y0328
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Plug, 2P Latched Poke-In Wtw Conn.oe Amp - Te Connectivity - 75AC7784 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2P Latched Poke-In Wtw Conn.oe Amp - Te Connectivity
75AC7784
Plug, 2P Latched Poke-In Wtw Conn.oe Amp - Te Connectivity 75AC7784
PLUG, 2P LATCHED POKE-IN WTW CONN.OE

PLUG, 2P LATCHED POKE-IN WTW CONN.OE

Supplier's Site
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity - 10AC9951 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity
10AC9951
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity 10AC9951
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2834048-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2834048-3
Solid State Lighting Connector Assemblies 2834048-3
PLUG, 2P LATCHED POKE-IN WTW CON

PLUG, 2P LATCHED POKE-IN WTW CON

Supplier's Site Datasheet
Lighting Connectors - 2834048-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Lighting Connectors
2834048-3
Lighting Connectors 2834048-3
Lighting Connectors PLUG 2P LATCHED POKE-IN WTW CONN.OE

Lighting Connectors PLUG 2P LATCHED POKE-IN WTW CONN.OE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834048-3 2834048-3 2834048-3 A124492-ND 316-2834048-3 99Y0328 75AC7784 2834048-3 2834048-3
Product Name Ballast Connectors Lighting Connectors Lighting Connectors Solid State Lighting Connector Assemblies Electronic Connector Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Amp - Te Connectivity Plug, 2P Latched Poke-In Wtw Conn.oe Amp - Te Connectivity Solid State Lighting Connector Assemblies Lighting Connectors
Connector Type Wire to Wire Connector
Termination Poke-In Poke-In Crimp Poke-In
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 3.0 to 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051156-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers