TE Connectivity Poke-In Connectors 2834012-3

Description
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.1 MM  [.122 INCH ] Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.1 MM  [.122 INCH ] Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2834012-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2834012-3
Poke-In Connectors 2834012-3
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.1 MM  [.122 INCH ] Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 3.1 MM  [.122 INCH ]
  • Wire Size (AWG) : 16 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476, UL 1977
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
332-2834012-3
Electronic Connector 332-2834012-3
Contact F Crimp ST Cable Mount 16-20AWG T/R Product overview: 2834012-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2834012-3 can be used for catalog matching and distributor lookup.

Contact F Crimp ST Cable Mount 16-20AWG T/R Product overview: 2834012-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2834012-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Contacts - A123689TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A123689TR-ND
Solid State Lighting Connector Contacts A123689TR-ND
16-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

16-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - A123689CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A123689CT-ND
Solid State Lighting Connector Contacts A123689CT-ND
16-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

16-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Contacts - 2834012-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2834012-3
Contacts 2834012-3
SLIM CONTACT FOR WIRE 16-20AWG

SLIM CONTACT FOR WIRE 16-20AWG

Buy Now
AMP FROM TE CONNECTIVITY 2834012-3 SLIM CONTACT, POKE-IN, 20-16AWG, SMT - 792-2834012-3 - Utmel Electronic Limited
Hong Kong, China
AMP FROM TE CONNECTIVITY 2834012-3 SLIM CONTACT, POKE-IN, 20-16AWG, SMT
792-2834012-3
AMP FROM TE CONNECTIVITY 2834012-3 SLIM CONTACT, POKE-IN, 20-16AWG, SMT 792-2834012-3
AMP FROM TE CONNECTIVITY 2834012-3 SLIM CONTACT, POKE-IN, 20-16AWG, SMT

AMP FROM TE CONNECTIVITY 2834012-3 SLIM CONTACT, POKE-IN, 20-16AWG, SMT

Supplier's Site
Slim Contact, Poke-In, 20-16Awg, Smt; Product Range Amp - Te Connectivity - 74Y6370 - Newark, An Avnet Company
Chicago, IL, United States
Slim Contact, Poke-In, 20-16Awg, Smt; Product Range Amp - Te Connectivity
74Y6370
Slim Contact, Poke-In, 20-16Awg, Smt; Product Range Amp - Te Connectivity 74Y6370
SLIM CONTACT, POKE-IN, 20-16AWG, SMT; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:-; Connector Mounting:Surface Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

SLIM CONTACT, POKE-IN, 20-16AWG, SMT; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:-; Connector Mounting:Surface Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Slim Contact, Poke-In, 20-16Awg, Smt; Product Range Amp - Te Connectivity - 74Y6369 - Newark, An Avnet Company
Chicago, IL, United States
Slim Contact, Poke-In, 20-16Awg, Smt; Product Range Amp - Te Connectivity
74Y6369
Slim Contact, Poke-In, 20-16Awg, Smt; Product Range Amp - Te Connectivity 74Y6369
SLIM CONTACT, POKE-IN, 20-16AWG, SMT; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:-; Connector Mounting:Surface Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

SLIM CONTACT, POKE-IN, 20-16AWG, SMT; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:-; Connector Mounting:Surface Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Contacts - 2834012-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Contacts
2834012-3
Solid State Lighting Connector Contacts 2834012-3
CONN SSL POKE-IN CONT 16-20AWG

CONN SSL POKE-IN CONT 16-20AWG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834012-3 332-2834012-3 A123689TR-ND 2834012-3 792-2834012-3 74Y6370 2834012-3
Product Name Poke-In Connectors Electronic Connector Solid State Lighting Connector Contacts Contacts AMP FROM TE CONNECTIVITY 2834012-3 SLIM CONTACT, POKE-IN, 20-16AWG, SMT Slim Contact, Poke-In, 20-16Awg, Smt; Product Range Amp - Te Connectivity Solid State Lighting Connector Contacts
Connector Type Wire to Board Connector Contact, Poke-In Wire
Termination Surface Mount Solder Solder Solder
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data