TE Connectivity Poke-In Connectors 2834010-3

Description
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.069 INCH ] Connector Height : 2.45 MM  [.096 INCH ] Wire Size (AWG) : 2 - 24 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.069 INCH ] Connector Height : 2.45 MM  [.096 INCH ] Wire Size (AWG) : 2 - 24 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slim Contact, Poke-In, 24-20 AWG, SMT from TE Connectivity is designed for wire-to-PCB connections, featuring a poke-in design that allows for quick and tool-free installation. This connector is suitable for wire sizes ranging from 16 AWG to 24 AWG and offers a strong wire retention force of at least 30 N. It operates within a temperature range of -40 to 125°C and has a maximum voltage rating of 300 VAC, with a dielectric strength of 2000 VAC. The connector is made from copper alloy with tin plating, ensuring durability and reliability. It meets safety standards with UL/CQC approval and is available in Tape & Reel packaging for efficient handling. Applications include LED lighting systems, home automation, security systems, and telecommunications. This product is a suitable choice for engineers looking for a compact and efficient connector solution.

Datasheet Summary
Powered by GS/AI

The Slim Contact, Poke-In, 24-20 AWG, SMT from TE Connectivity is designed for wire-to-PCB connections, featuring a poke-in design that allows for quick and tool-free installation. This connector is suitable for wire sizes ranging from 16 AWG to 24 AWG and offers a strong wire retention force of at least 30 N. It operates within a temperature range of -40 to 125°C and has a maximum voltage rating of 300 VAC, with a dielectric strength of 2000 VAC. The connector is made from copper alloy with tin plating, ensuring durability and reliability. It meets safety standards with UL/CQC approval and is available in Tape & Reel packaging for efficient handling. Applications include LED lighting systems, home automation, security systems, and telecommunications. This product is a suitable choice for engineers looking for a compact and efficient connector solution.

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2834010-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2834010-3
Poke-In Connectors 2834010-3
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.069 INCH ] Connector Height : 2.45 MM  [.096 INCH ] Wire Size (AWG) : 2 - 24 Electrical Characteristics Operating Voltage (VAC) : 300 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Contact Features


  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 1.7 MM  [.069 INCH ]
  • Connector Height : 2.45 MM  [.096 INCH ]
  • Wire Size (AWG) : 2 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476, UL 1977
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Solid State Lighting Connector Contacts - 17-2834010-3TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
17-2834010-3TR-ND
Solid State Lighting Connector Contacts 17-2834010-3TR-ND
20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - 17-2834010-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
17-2834010-3DKR-ND
Solid State Lighting Connector Contacts 17-2834010-3DKR-ND
20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - 17-2834010-3CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
17-2834010-3CT-ND
Solid State Lighting Connector Contacts 17-2834010-3CT-ND
20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Contacts - 2834010-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2834010-3
Contacts 2834010-3
SLIM CONTACT FOR WIRE 20-24AWG

SLIM CONTACT FOR WIRE 20-24AWG

Buy Now
Swedesboro, NJ, United States
Contacts
2834010-3
Contacts 2834010-3
Contacts

Contacts

Buy Now
Slim Contact, Poke-In, 24-20Awg, Smt; Product Range Amp - Te Connectivity - 74Y6367 - Newark, An Avnet Company
Chicago, IL, United States
Slim Contact, Poke-In, 24-20Awg, Smt; Product Range Amp - Te Connectivity
74Y6367
Slim Contact, Poke-In, 24-20Awg, Smt; Product Range Amp - Te Connectivity 74Y6367
SLIM CONTACT, POKE-IN, 24-20AWG, SMT; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:-; Connector Mounting:Surface Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

SLIM CONTACT, POKE-IN, 24-20AWG, SMT; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:-; Connector Mounting:Surface Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Slim Contact, Poke-In, 24-20Awg, Smt; Pitch Spacing Te Connectivity - 18AH0216 - Newark, An Avnet Company
Chicago, IL, United States
Slim Contact, Poke-In, 24-20Awg, Smt; Pitch Spacing Te Connectivity
18AH0216
Slim Contact, Poke-In, 24-20Awg, Smt; Pitch Spacing Te Connectivity 18AH0216
SLIM CONTACT, POKE-IN, 24-20AWG, SMT; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:-; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:-; Contact Plating:Tin over Nickel Plated Contacts; Contact RoHS Compliant: Yes

SLIM CONTACT, POKE-IN, 24-20AWG, SMT; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:-; Product Range:-; Contact Termination Type:Surface Mount; No. of Rows:-; Contact Plating:Tin over Nickel Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Contacts - 2834010-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Contacts
2834010-3
Solid State Lighting Connector Contacts 2834010-3
CONN SSL POKE-IN CONT 20-24AWG

CONN SSL POKE-IN CONT 20-24AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834010-3 17-2834010-3TR-ND 2834010-3 74Y6367 18AH0216 2834010-3
Product Name Poke-In Connectors Solid State Lighting Connector Contacts Contacts Slim Contact, Poke-In, 24-20Awg, Smt; Product Range Amp - Te Connectivity Slim Contact, Poke-In, 24-20Awg, Smt; Pitch Spacing Te Connectivity Solid State Lighting Connector Contacts
Connector Type Wire to Board Connector Contact, Poke-In Wire
Termination Surface Mount Solder Surface Mount Solder
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data