TE Connectivity Poke-In Connectors 2834006-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2834006-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2834006-2
Poke-In Connectors 2834006-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 4.48 MM  [.176 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Housing Features


  • Centerline (Pitch) : 4 MM  [.16 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2834006-2
Headers & Wire Housings 2834006-2
Poke-In Connectors

Poke-In Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-2834006-2
Electronic Connector 316-2834006-2
(2834006-2) RELEASE POKE-IN CONNECTOR_2POLES Product overview: 2834006-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2834006-2 can be used for catalog matching and distributor lookup.

(2834006-2) RELEASE POKE-IN CONNECTOR_2POLES Product overview: 2834006-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2834006-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1363484-2834006-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1363484-2834006-2
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1363484-2834006-2
Win Source Part Number: 1363484-2834006-2 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834006 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 5A, 6A Wire Gauge: 18 AWG, 20 AWG, 22 AWG Contact Finish: Tin Style: Board to Cable/Wire Connector Type: Receptacle, Poke-In Wire Number of Positions: 2 Termination: Solder Contact Material: Copper Alloy Voltage Rating: 400V Housing Color: Natural Pitch: 0.157" (4.00mm) Housing Material: Resin

Win Source Part Number: 1363484-2834006-2
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2834006
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 5A, 6A
Wire Gauge: 18 AWG, 20 AWG, 22 AWG
Contact Finish: Tin
Style: Board to Cable/Wire
Connector Type: Receptacle, Poke-In Wire
Number of Positions: 2
Termination: Solder
Contact Material: Copper Alloy
Voltage Rating: 400V
Housing Color: Natural
Pitch: 0.157" (4.00mm)
Housing Material: Resin

Buy Now Datasheet
PCB Sockets - 9209326P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
9209326P
PCB Sockets 9209326P
TE Connectivity 2834006-2 PCB Socket

TE Connectivity 2834006-2 PCB Socket

Supplier's Site
PCB Sockets - 9209326 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
9209326
PCB Sockets 9209326
TE Connectivity 2834006-2 PCB Socket

TE Connectivity 2834006-2 PCB Socket

Supplier's Site
PCB Sockets - 1648367 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1648367
PCB Sockets 1648367
TE Connectivity 2834006-2 PCB Socket

TE Connectivity 2834006-2 PCB Socket

Supplier's Site
Solid State Lighting Connector Assemblies - A123685CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123685CT-ND
Solid State Lighting Connector Assemblies A123685CT-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A123685TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123685TR-ND
Solid State Lighting Connector Assemblies A123685TR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Wtb Connector, Rcpt, 2Pos, 4Mm; Product Range Te Connectivity - 68AH8144 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 2Pos, 4Mm; Product Range Te Connectivity
68AH8144
Wtb Connector, Rcpt, 2Pos, 4Mm; Product Range Te Connectivity 68AH8144
WTB CONNECTOR, RCPT, 2POS, 4MM; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 2POS, 4MM; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Product Range Te Connectivity - 91Y7210 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
91Y7210
Product Range Te Connectivity 91Y7210
Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Lighting Connectors
2834006-2
Lighting Connectors 2834006-2
Lighting Connectors Modular Releasable Poke-In 2P Natural

Lighting Connectors Modular Releasable Poke-In 2P Natural

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 2834006-2 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2834006-2
Solid State Lighting Connector Assemblies 2834006-2
RELEASE POKE-IN CONNECTOR 2 POLE

RELEASE POKE-IN CONNECTOR 2 POLE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2834006-2 2834006-2 316-2834006-2 1363484-2834006-2 9209326P 9209326 A123685CT-ND 68AH8144 91Y7210 2834006-2 2834006-2
Product Name Poke-In Connectors Headers & Wire Housings Electronic Connector Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies PCB Sockets PCB Sockets Solid State Lighting Connector Assemblies Wtb Connector, Rcpt, 2Pos, 4Mm; Product Range Te Connectivity Product Range Te Connectivity Lighting Connectors Solid State Lighting Connector Assemblies
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Termination Surface Mount Solder Solder Solder Surface Mount Surface Mount SMD/SMT Solder
Mounting Board Mount Surface Mount, Right Angle Surface mount Surface Mount, Right Angle PCB Mount SMD/SMT Surface Mount, Right Angle
Voltage Rating 400 volts 400 volts 400 volts
Current Rating 6.0 amps 5.0 to 6.0 amps 5.0 to 6.0 amps
Unlock Full Specs
to access all available technical data