Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded & Solid Primary Product Material : Aluminum
Contact Features Crimp Type : Compression Crimp
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : ANSI C119.4
Operation/Applicatio
n Compression Connector Product Type : Branch Connector Power Component Application Type : Outdoor, Indoor
Other Die Color Code : 12 SU O
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Stranded & Solid
- Primary Product Material : Aluminum
Contact Features
- Crimp Type : Compression Crimp
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : ANSI C119.4
Operation/Application
- Compression Connector Product Type : Branch Connector
- Power Component Application Type : Outdoor, Indoor
Other
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Compression