TE Connectivity Compression Connectors 2832301-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Branch Connector Power Component Application Type : Indoor, Outdoor Other Die Color Code : 12 SU O Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Branch Connector Power Component Application Type : Indoor, Outdoor Other Die Color Code : 12 SU O Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 2832301-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
2832301-1
Compression Connectors 2832301-1
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded & Solid Primary Product Material : Aluminum Contact Features Crimp Type : Compression Crimp Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Branch Connector Power Component Application Type : Indoor, Outdoor Other Die Color Code : 12 SU O Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded & Solid
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Compression Crimp

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4

Operation/Application


  • Compression Connector Product Type : Branch Connector
  • Power Component Application Type : Indoor, Outdoor

Other


  • Die Color Code : 12 SU O

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2832301-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers