Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 1 Visual Inspection : Yes
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 50 - 95, 25 - 70, 16 - 95, 25 - 35 Compatible Conductor Range (AWGKC) : 1/0 - 4/0, 4 - 2/0, 4 - 2, 4 - 4/0 Inside Diameter Range (MM) : 12.8 Palm Hole Diameter : 17, 13
Electrical Characteristics Voltage Class (KV) : ≤ 84
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Solid, Sector, Stranded
- Primary Product Material : Aluminum Alloy
Configuration Features
- Number of Bolts : 1
- Visual Inspection : Yes
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 50 - 95, 25 - 70, 16 - 95, 25 - 35
- Compatible Conductor Range (AWGKC) : 1/0 - 4/0, 4 - 2/0, 4 - 2, 4 - 4/0
- Inside Diameter Range (MM) : 12.8
- Palm Hole Diameter : 17, 13
Electrical Characteristics
- Voltage Class (KV) : ≤ 84
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Indoor Use, Outdoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Shear Bolt