TE Connectivity Mechanical Connectors 2832269-1

Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Flexible, Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 95 - 185, 50 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 400, 1/0 - 300 Inside Diameter Range (MM) : 20 Palm Hole Diameter : 13, 17 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Flexible, Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 95 - 185, 50 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 400, 1/0 - 300 Inside Diameter Range (MM) : 20 Palm Hole Diameter : 13, 17 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2832269-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2832269-1
Mechanical Connectors 2832269-1
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Flexible, Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 95 - 185, 50 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 400, 1/0 - 300 Inside Diameter Range (MM) : 20 Palm Hole Diameter : 13, 17 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Flexible, Solid, Sector, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2
  • Visual Inspection : Yes

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 95 - 185, 50 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 400, 1/0 - 300
  • Inside Diameter Range (MM) : 20
  • Palm Hole Diameter : 13, 17

Electrical Characteristics


  • Voltage Class (KV) : ≤ 84

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal Lug
  • Power Component Application Type : Outdoor Use, Indoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2832269-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products