TE Connectivity Mechanical Connectors 2832257-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240, 95 - 150 Compatible Conductor Range (AWGKC) : 4/0 - 500, 4/0 - 300 Inside Diameter Range : 19.5 MM  [.76 INCH ] Palm Hole Diameter : 12.3 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M12
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240, 95 - 150 Compatible Conductor Range (AWGKC) : 4/0 - 500, 4/0 - 300 Inside Diameter Range : 19.5 MM  [.76 INCH ] Palm Hole Diameter : 12.3 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2832257-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2832257-1
Mechanical Connectors 2832257-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240, 95 - 150 Compatible Conductor Range (AWGKC) : 4/0 - 500, 4/0 - 300 Inside Diameter Range : 19.5 MM  [.76 INCH ] Palm Hole Diameter : 12.3 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M12

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Solid, Sector, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240, 95 - 150
  • Compatible Conductor Range (AWGKC) : 4/0 - 500, 4/0 - 300
  • Inside Diameter Range : 19.5 MM  [.76 INCH ]
  • Palm Hole Diameter : 12.3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal Lug
  • Power Component Application Type : Outdoor Use, Indoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Shear Bolt
  • Stud Size : M12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2832257-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details