Body Features Product Weight : 1.6 KG [3.528 LB ]
Dimensions Bolt Size : 2 x M10
Electrical Characteristics Breaking Load (Min) (KN) : 48 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50483-2
Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 50
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 5
Product Availability Product Availability : Worldwide
Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting Power System Clamp Style : Anchoring Clamp
Body Features
- Product Weight : 1.6 KG [3.528 LB ]
Dimensions
Electrical Characteristics
- Breaking Load (Min) (KN) : 48
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : EN 50483-2
Mechanical Attachment
- Tightening Torque Range (Recommended) (NEWTM) : 50
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Clamp Arms Type : Fixed Arms
- Installation Technology : Bolted Type
- Power Component Options : Self Supporting
- Power System Clamp Style : Anchoring Clamp