Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid, Flexible Primary Product Material : Aluminum
Configuration Features Number of Bolts : 3
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630 Compatible Conductor Range (AWGKC) : 1000 - 1243.32 Inside Diameter Range : 33 MM [1.3 INCH ] Palm Hole Diameter : 21
Electrical Characteristics Voltage Class (KV) : ≤ 84
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Shear Bolt Stud Size : M20
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Stranded, Solid, Flexible
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630
- Compatible Conductor Range (AWGKC) : 1000 - 1243.32
- Inside Diameter Range : 33 MM [1.3 INCH ]
- Palm Hole Diameter : 21
Electrical Characteristics
- Voltage Class (KV) : ≤ 84
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Outdoor Use, Indoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Shear Bolt
- Stud Size : M20