TE Connectivity Mechanical Connectors 2832179-4

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 150 - 400, 150 - 240, 185 - 300, 300 Compatible Conductor Range (AWGKC) : 300 - 500, 600 - 600 Inside Diameter Range : 25.5 MM  [1 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : 2 x M12
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 150 - 400, 150 - 240, 185 - 300, 300 Compatible Conductor Range (AWGKC) : 300 - 500, 600 - 600 Inside Diameter Range : 25.5 MM  [1 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : 2 x M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2832179-4 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2832179-4
Mechanical Connectors 2832179-4
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 150 - 400, 150 - 240, 185 - 300, 300 Compatible Conductor Range (AWGKC) : 300 - 500, 600 - 600 Inside Diameter Range : 25.5 MM  [1 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : 2 x M12

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded, Solid, Sector
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 3

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 150 - 400, 150 - 240, 185 - 300, 300
  • Compatible Conductor Range (AWGKC) : 300 - 500, 600 - 600
  • Inside Diameter Range : 25.5 MM  [1 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 84

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal Lug
  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Shear Bolt
  • Stud Size : 2 x M12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2832179-4
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details