TE Connectivity Mechanical Connectors 2832179-2

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300, 300, 150 - 400, 150 - 240 Compatible Conductor Range (AWGKC) : 300 - 500, 300 - 800, 600 - 600, 400 - 600 Inside Diameter Range : 25.5 MM  [1 INCH ] Palm Hole Diameter : 17 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M16
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300, 300, 150 - 400, 150 - 240 Compatible Conductor Range (AWGKC) : 300 - 500, 300 - 800, 600 - 600, 400 - 600 Inside Diameter Range : 25.5 MM  [1 INCH ] Palm Hole Diameter : 17 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2832179-2 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2832179-2
Mechanical Connectors 2832179-2
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300, 300, 150 - 400, 150 - 240 Compatible Conductor Range (AWGKC) : 300 - 500, 300 - 800, 600 - 600, 400 - 600 Inside Diameter Range : 25.5 MM  [1 INCH ] Palm Hole Diameter : 17 Electrical Characteristics Voltage Class (KV) : ≤ 84 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M16

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Sector, Stranded, Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 3

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300, 300, 150 - 400, 150 - 240
  • Compatible Conductor Range (AWGKC) : 300 - 500, 300 - 800, 600 - 600, 400 - 600
  • Inside Diameter Range : 25.5 MM  [1 INCH ]
  • Palm Hole Diameter : 17

Electrical Characteristics


  • Voltage Class (KV) : ≤ 84

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal Lug
  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Shear Bolt
  • Stud Size : M16
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2832179-2
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products