Body Features Product Weight : .48 KG [1.059 LB ]
Electrical Characteristics Breaking Load (Min) (KN) : 15 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 041
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Worldwide
Product Type Features Clamp Arms Type : Movable Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Body Features
- Product Weight : .48 KG [1.059 LB ]
Electrical Characteristics
- Breaking Load (Min) (KN) : 15
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : EN 50483-3, NFC 33 041
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Clamp Arms Type : Movable Arms
- Installation Technology : Conical Plastic Wedge Type
- Power Component Options : Insulated Neutral Messenger
- Power System Clamp Style : Anchoring Clamp