TE Connectivity Power Systems Clamps 2832095-1

Description
Body Features Product Weight : 1.05 KG  [2.315 LB ] Dimensions Bolt Size : 2 x M10 Electrical Characteristics Breaking Load (Min) (KN) : 48 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 45 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms, Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting
Request a Quote Datasheet
Description
Body Features Product Weight : 1.05 KG  [2.315 LB ] Dimensions Bolt Size : 2 x M10 Electrical Characteristics Breaking Load (Min) (KN) : 48 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 45 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms, Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2832095-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2832095-1
Power Systems Clamps 2832095-1
Body Features Product Weight : 1.05 KG  [2.315 LB ] Dimensions Bolt Size : 2 x M10 Electrical Characteristics Breaking Load (Min) (KN) : 48 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 45 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Movable Arms, Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting

Body Features


  • Product Weight : 1.05 KG  [2.315 LB ]

Dimensions


  • Bolt Size : 2 x M10

Electrical Characteristics


  • Breaking Load (Min) (KN) : 48
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-2

Mechanical Attachment


  • Tightening Torque Range (Recommended) (NEWTM) : 45

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Clamp Arms Type : Movable Arms, Fixed Arms
  • Installation Technology : Bolted Type
  • Power Component Options : Self Supporting
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2832095-1
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers