Body Features Product Weight : 50 G [1.76 OZ ]
Configuration Features Number of Bolts : 1
Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 16 - 95 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 1.5 - 10 Compatible With Wire Insulation Thickness (Max) : 1.8 MM [.071 INCH ] Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 63 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 7
Operation/Applicatio
n Power Component Application Type : Overhead Power Component Connection Type : Street Lighting
Packaging Features Packaging Quantity : 50
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Piercing on One Side & Bare on Other Side Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Tinned Copper
Usage Conditions Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Product Weight : 50 G [1.76 OZ ]
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 16 - 95
- Compatible Conductor Cross-Section Range - Tap (MMSQ) : 1.5 - 10
- Compatible With Wire Insulation Thickness (Max) : 1.8 MM [.071 INCH ]
- Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics
- Connection Under Load (90A Max) : No
- Current Rating (AMP) : 63
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
Mechanical Attachment
- Shear Head Breaking Torque (NEWTM) : 7
Operation/Application
- Power Component Application Type : Overhead
- Power Component Connection Type : Street Lighting
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Piercing on One Side & Bare on Other Side
- Insulating Connector Product Type : Insulation Piercing Connector
- Piercing Blade Base Material : Tinned Copper
Usage Conditions
- Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]