TE Connectivity Mechanical Connectors 2830963-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 200 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 2, 6 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 Operation/Applicatio n Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Accessory
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 200 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 2, 6 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 Operation/Applicatio n Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2830963-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2830963-1
Mechanical Connectors 2830963-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 200 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 2, 6 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 Operation/Applicatio n Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Accessory

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Tube 200 mm
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2, 6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1

Operation/Application


  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted Bus Accessory
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2830963-1
Product Name Mechanical Connectors
Mounting Bolted Bus Accessory
Unlock Full Specs
to access all available technical data

Similar Products