Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 100 mm Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 8
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 100 Palm Hole Diameter : 14
Electrical Characteristics Voltage Class (KV) : ≤ 550
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Pad Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : Asia (Except China), Europe, Middle East & Africa, Latin America
Product Type Features Installation Technology : Bolted
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Tube 100 mm
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 100
- Palm Hole Diameter : 14
Electrical Characteristics
- Voltage Class (KV) : ≤ 550
Operation/Application
- Mechanical Connector Product Type : Terminal Pad
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : Asia (Except China), Europe, Middle East & Africa, Latin America
Product Type Features
- Installation Technology : Bolted