Body Features Blocked : Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Busbar Primary Product Material : Aluminum
Configuration Features Number of Bolts : 8 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range (MM) : 160
Electrical Characteristics Voltage Class (KV) : ≤ 550
Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Mechanical Connector Product Type : Junction for Tube Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : AAC/AAAC, ACSR, AWG
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted
Body Features
- Blocked : Yes
- Compatible Conductor Material : Aluminum Alloy
- Conductor Type : Busbar
- Primary Product Material : Aluminum
Configuration Features
- Number of Bolts : 8
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Inside Diameter Range (MM) : 160
Electrical Characteristics
- Voltage Class (KV) : ≤ 550
Industry Standards
- Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Mechanical Connector Product Type : Junction for Tube
- Power Component Application Type : Outdoor Use, Indoor Use
Other
- Conductor Gauge Type : AAC/AAAC, ACSR, AWG
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted