TE Connectivity Lighting Cable Assemblies 2829724-2

Description
Body Features Wire Color (Base) : Green Configuration Features Number of Positions : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire Color (Base) : Green Configuration Features Number of Positions : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829724-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829724-2
Lighting Cable Assemblies 2829724-2
Body Features Wire Color (Base) : Green Configuration Features Number of Positions : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Wire Color (Base) : Green

Configuration Features


  • Number of Positions : 1

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Specialized Cable Assemblies - A126508-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
A126508-ND
Specialized Cable Assemblies A126508-ND
"Cable Ground Clip to Wire 1 Line 0.50' (0.15m) 6.00"""

"Cable Ground Clip to Wire 1 Line 0.50' (0.15m) 6.00"""

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
2829724-2
Cable Assemblies 2829724-2
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Specialized Cable Assemblies - 2829724-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
2829724-2
Cable Assemblies - Specialized Cable Assemblies 2829724-2
CABLE GND CLIP-WIRE 1WIRE 6"

CABLE GND CLIP-WIRE 1WIRE 6"

Supplier's Site
Cable Assembly, Ground Clip 6 Inches Amp Te Connectivity - 75AC7778 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ground Clip 6 Inches Amp Te Connectivity
75AC7778
Cable Assembly, Ground Clip 6 Inches Amp Te Connectivity 75AC7778
CABLE ASSEMBLY, GROUND CLIP 6 INCHES

CABLE ASSEMBLY, GROUND CLIP 6 INCHES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2829724-2 A126508-ND 2829724-2 2829724-2 75AC7778
Product Name Lighting Cable Assemblies Specialized Cable Assemblies Cable Assemblies Cable Assemblies - Specialized Cable Assemblies Cable Assembly, Ground Clip 6 Inches Amp Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers