TE Connectivity Lighting Cable Assemblies 2829724-1

Description
Body Features Wire Color (Base) : Green Configuration Features Number of Positions : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire Color (Base) : Green Configuration Features Number of Positions : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829724-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829724-1
Lighting Cable Assemblies 2829724-1
Body Features Wire Color (Base) : Green Configuration Features Number of Positions : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Wire Color (Base) : Green

Configuration Features


  • Number of Positions : 1

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Specialized Cable Assemblies - A126507-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
A126507-ND
Specialized Cable Assemblies A126507-ND
"Cable Ground Clip to Wire 1 Line 0.33' (0.10m) 3.94"""

"Cable Ground Clip to Wire 1 Line 0.33' (0.10m) 3.94"""

Buy Now Datasheet
Cable Assemblies - Specialized Cable Assemblies - 2829724-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Specialized Cable Assemblies
2829724-1
Cable Assemblies - Specialized Cable Assemblies 2829724-1
CABLE GND CLIP-WIRE 1WIRE 3.94"

CABLE GND CLIP-WIRE 1WIRE 3.94"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2829724-1 A126507-ND 2829724-1
Product Name Lighting Cable Assemblies Specialized Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers