TE Connectivity PCB Terminal Blocks 282966-3

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282966-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282966-3
PCB Terminal Blocks 282966-3
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 7.62 MM  [.3 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 282966-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282966-3
Terminal Blocks 282966-3
TERMI-BLOK HEADER ASSY 3P 7

TERMI-BLOK HEADER ASSY 3P 7

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A113347-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A113347-ND
Terminal Blocks - Headers, Plugs and Sockets A113347-ND
TERM BLOCK HDR 3POS 90DEG 7.62MM

TERM BLOCK HDR 3POS 90DEG 7.62MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282966-3 282966-3 A113347-ND
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 3 3
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986816-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - A97964-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details