TE Connectivity Lighting Cable Assemblies 2829495-1

Description
Body Features Cover Color : Black Wire Color : Black Configuration Features Keyed : Yes Number of Positions : 5 Dimensions Cable Assembly Length : 396.2 MM  [15.6 INCH ] Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Product Type Features Connector Type (End A) : Panel Mount Plug Product Line : NECTOR M Product Type : Cable Assembly Sealed : No
Request a Quote
Description
Body Features Cover Color : Black Wire Color : Black Configuration Features Keyed : Yes Number of Positions : 5 Dimensions Cable Assembly Length : 396.2 MM  [15.6 INCH ] Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Product Type Features Connector Type (End A) : Panel Mount Plug Product Line : NECTOR M Product Type : Cable Assembly Sealed : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829495-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829495-1
Lighting Cable Assemblies 2829495-1
Body Features Cover Color : Black Wire Color : Black Configuration Features Keyed : Yes Number of Positions : 5 Dimensions Cable Assembly Length : 396.2 MM  [15.6 INCH ] Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Product Type Features Connector Type (End A) : Panel Mount Plug Product Line : NECTOR M Product Type : Cable Assembly Sealed : No

Body Features


  • Cover Color : Black
  • Wire Color : Black

Configuration Features


  • Keyed : Yes
  • Number of Positions : 5

Dimensions


  • Cable Assembly Length : 396.2 MM  [15.6 INCH ]

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Housing Color : Black

Product Type Features


  • Connector Type (End A) : Panel Mount Plug
  • Product Line : NECTOR M
  • Product Type : Cable Assembly
  • Sealed : No
Buy Now
Lighting Cables CABLE ASSY, 5P PANEL PIN, UL - 792-2829495-1 - Utmel Electronic Limited
Hong Kong, China
Lighting Cables CABLE ASSY, 5P PANEL PIN, UL
792-2829495-1
Lighting Cables CABLE ASSY, 5P PANEL PIN, UL 792-2829495-1
Lighting Cables CABLE ASSY, 5P PANEL PIN, UL

Lighting Cables CABLE ASSY, 5P PANEL PIN, UL

Supplier's Site

Technical Specifications

  TE Connectivity Utmel Electronic Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2829495-1 792-2829495-1
Product Name Lighting Cable Assemblies Lighting Cables CABLE ASSY, 5P PANEL PIN, UL
Cable Length 1.3 ft (3.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 080-0014-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers